API Delevan, Inc. Fixed Inductors 1026R-00M

Description
FIXED IND 22NH 3.8A 10 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 22NH 3.8A 10 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1026R-00MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1026R-00MCT-ND
Fixed Inductors 197-1026R-00MCT-ND
FIXED IND 22NH 3.8A 10 MOHM TH

FIXED IND 22NH 3.8A 10 MOHM TH

Buy Now Datasheet
Fixed Inductors - 197-1026R-00MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1026R-00MTR-ND
Fixed Inductors 197-1026R-00MTR-ND
22nH Unshielded Molded Inductor 3.8A 10mOhm Max Axial

22nH Unshielded Molded Inductor 3.8A 10mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1026R-00MCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Automotive 0.019uH 250MHz 0.48A Inductor and Choke - 71-0402CS-19NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0190 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details