API Delevan, Inc. Fixed Inductors 1026-12J

Description
68nH Unshielded Molded Inductor 1.5A 60mOhm Max Axial
Request a Quote Datasheet
Description
68nH Unshielded Molded Inductor 1.5A 60mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1026-12JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1026-12JTR-ND
Fixed Inductors 197-1026-12JTR-ND
68nH Unshielded Molded Inductor 1.5A 60mOhm Max Axial

68nH Unshielded Molded Inductor 1.5A 60mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1026-12JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1026-12JCT-ND
Fixed Inductors 197-1026-12JCT-ND
FIXED IND 68NH 1.5A 60 MOHM TH

FIXED IND 68NH 1.5A 60 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1026-12JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910576P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.35 ohms
Rated DC Current 410 milliamps
Lead Style Axial
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details