API Delevan, Inc. Fixed Inductors 1026-04K

Description
33nH Unshielded Molded Inductor 2A 35mOhm Max Axial
Request a Quote Datasheet
Description
33nH Unshielded Molded Inductor 2A 35mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1026-04K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1026-04K-ND
Fixed Inductors 1026-04K-ND
33nH Unshielded Molded Inductor 2A 35mOhm Max Axial

33nH Unshielded Molded Inductor 2A 35mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1026-04K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Leaded Inductors - 1678357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details