API Delevan, Inc. Fixed Inductors 1025R-94K

Description
100nH Unshielded Molded Inductor 1.38A 80mOhm Max Axial
Request a Quote Datasheet
Description
100nH Unshielded Molded Inductor 1.38A 80mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7708-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7708-ND
Fixed Inductors DN7708-ND
100nH Unshielded Molded Inductor 1.38A 80mOhm Max Axial

100nH Unshielded Molded Inductor 1.38A 80mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1025R-94K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1025R-94K
Fixed Inductors 1025R-94K
FIXED IND 100NH 1.38A 80 MOHM TH

FIXED IND 100NH 1.38A 80 MOHM TH

Supplier's Site Datasheet
Inductor;RF;Ind 0.1uH;Tol +/-10%;Cur 1380mA;Axial;DCR 0.08 Ohms;SRF 680MHz - 70033335 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;RF;Ind 0.1uH;Tol +/-10%;Cur 1380mA;Axial;DCR 0.08 Ohms;SRF 680MHz
70033335
Inductor;RF;Ind 0.1uH;Tol +/-10%;Cur 1380mA;Axial;DCR 0.08 Ohms;SRF 680MHz 70033335
Molded Unshielded RF Inductor Coils Military Specifications: MS75083 (LT4K) MS75084 (LT10K MS75085 (LT10K) Operating Temperature Range: LT4K : –55°C to +125°C LT10K : –55°C to +105°C Current Rating at 90°C Ambient: LT4K : 35°C Rise LT10K : 15°C Rise Maximum Power Dissipation at 90°C: Phenolic : LT4K : 0.21 W Iron : LT10K : 0.09 W Ferrite : LT10K: 0.073 W Optional Tolerances: 5%, 3%, 2% and 1% available +⁄- 10% tolerance. Maximum power dissipation for phenolic is 0.21 W, iron- 0.09 W, ferrite- 0.073 W.

Molded Unshielded RF Inductor Coils
Military Specifications:
MS75083 (LT4K)
MS75084 (LT10K
MS75085 (LT10K)
Operating Temperature Range:
LT4K : –55°C to +125°C
LT10K : –55°C to +105°C
Current Rating at 90°C Ambient:
LT4K : 35°C Rise
LT10K : 15°C Rise
Maximum Power Dissipation at 90°C:
Phenolic : LT4K : 0.21 W
Iron : LT10K : 0.09 W
Ferrite : LT10K: 0.073 W

Optional Tolerances:
5%, 3%, 2% and 1% available
+⁄- 10% tolerance. Maximum power dissipation for phenolic is 0.21 W, iron- 0.09 W, ferrite- 0.073 W.

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7708-ND 1025R-94K 70033335
Product Name Fixed Inductors Fixed Inductors Inductor;RF;Ind 0.1uH;Tol +/-10%;Cur 1380mA;Axial;DCR 0.08 Ohms;SRF 680MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole; Through Hole Surface Mount Technology
Core Material Phenolic Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567639P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0330 microH
DCR 0.8000 ohms
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details