API Delevan, Inc. Fixed Inductors 1025R-92K

Description
FIXED IND 1MH 28MA 72 OHM TH
Request a Quote Datasheet
Description
FIXED IND 1MH 28MA 72 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025R-92KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-92KCT-ND
Fixed Inductors 197-1025R-92KCT-ND
FIXED IND 1MH 28MA 72 OHM TH

FIXED IND 1MH 28MA 72 OHM TH

Buy Now Datasheet
Fixed Inductors - 197-1025R-92KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-92KTR-ND
Fixed Inductors 197-1025R-92KTR-ND
1mH Unshielded Molded Inductor 28mA 72Ohm Max Axial

1mH Unshielded Molded Inductor 28mA 72Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025R-92KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Chokes - 1-1879855-0 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 22 ohms
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details