API Delevan, Inc. Fixed Inductors 1025R-90K

Description
820µH Unshielded Molded Inductor 29mA 65Ohm Max Axial
Request a Quote Datasheet
Description
820µH Unshielded Molded Inductor 29mA 65Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1025R-90K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1025R-90K-ND
Fixed Inductors 1025R-90K-ND
820µH Unshielded Molded Inductor 29mA 65Ohm Max Axial

820µH Unshielded Molded Inductor 29mA 65Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1025R-90K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 154 to ? microH
Rated DC Current 5700 milliamps
View Details
4 suppliers
Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Leaded Inductors - 1620171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 400 microH
View Details