API Delevan, Inc. Fixed Inductors 1025R-88K

Description
680µH Unshielded Molded Inductor 30mA 60Ohm Max Axial
Request a Quote Datasheet
Description
680µH Unshielded Molded Inductor 30mA 60Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025R-88KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-88KTR-ND
Fixed Inductors 197-1025R-88KTR-ND
680µH Unshielded Molded Inductor 30mA 60Ohm Max Axial

680µH Unshielded Molded Inductor 30mA 60Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1025R-88KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-88KCT-ND
Fixed Inductors 197-1025R-88KCT-ND
FIXED IND 680UH 30MA 60 OHM TH

FIXED IND 680UH 30MA 60 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025R-88KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - 2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details