API Delevan, Inc. Fixed Inductors 1025R-84K

Description
FIXED IND 470UH 36MA 42 OHM TH
Request a Quote Datasheet
Description
FIXED IND 470UH 36MA 42 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025R-84KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-84KCT-ND
Fixed Inductors 197-1025R-84KCT-ND
FIXED IND 470UH 36MA 42 OHM TH

FIXED IND 470UH 36MA 42 OHM TH

Buy Now Datasheet
Fixed Inductors - 197-1025R-84KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-84KTR-ND
Fixed Inductors 197-1025R-84KTR-ND
470µH Unshielded Molded Inductor 36mA 42Ohm Max Axial

470µH Unshielded Molded Inductor 36mA 42Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025R-84KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176784-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N0 0302CS-7N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details