API Delevan, Inc. Fixed Inductors 1025R-66K

Description
FIXED IND 82UH 88MA 7.3 OHM TH
Request a Quote Datasheet
Description
FIXED IND 82UH 88MA 7.3 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025R-66KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-66KCT-ND
Fixed Inductors 197-1025R-66KCT-ND
FIXED IND 82UH 88MA 7.3 OHM TH

FIXED IND 82UH 88MA 7.3 OHM TH

Buy Now Datasheet
Fixed Inductors - 197-1025R-66KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-66KTR-ND
Fixed Inductors 197-1025R-66KTR-ND
82µH Unshielded Molded Inductor 88mA 7.3Ohm Max Axial

82µH Unshielded Molded Inductor 88mA 7.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025R-66KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J123JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1048399 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details
SMD 0.1uH 250MHz Inductor and Choke - 71-0402CS-R10XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details