API Delevan, Inc. Fixed Inductors 1025R-64K

Description
FIXED IND 68UH 92MA 6.7 OHM TH
Request a Quote Datasheet
Description
FIXED IND 68UH 92MA 6.7 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025R-64KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-64KCT-ND
Fixed Inductors 197-1025R-64KCT-ND
FIXED IND 68UH 92MA 6.7 OHM TH

FIXED IND 68UH 92MA 6.7 OHM TH

Buy Now Datasheet
Fixed Inductors - 197-1025R-64KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-64KTR-ND
Fixed Inductors 197-1025R-64KTR-ND
68µH Unshielded Molded Inductor 92mA 6.7Ohm Max Axial

68µH Unshielded Molded Inductor 92mA 6.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025R-64KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details
250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers