API Delevan, Inc. Fixed Inductors 1025R-46J

Description
12µH Unshielded Molded Inductor 160mA 2.7Ohm Max Axial
Request a Quote Datasheet
Description
12µH Unshielded Molded Inductor 160mA 2.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025R-46JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-46JTR-ND
Fixed Inductors 197-1025R-46JTR-ND
12µH Unshielded Molded Inductor 160mA 2.7Ohm Max Axial

12µH Unshielded Molded Inductor 160mA 2.7Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1025R-46JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-46JCT-ND
Fixed Inductors 197-1025R-46JCT-ND
FIXED IND 12UH 160MA 2.7 OHM TH

FIXED IND 12UH 160MA 2.7 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025R-46JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1624117-0 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMD 250MHz 1.6A Inductor and Choke - 71-0302CS-N67XKLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.70E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details