API Delevan, Inc. Fixed Inductors 1025R-36K

Description
4.7µH Unshielded Molded Inductor 239mA 1.2Ohm Max Axial
Request a Quote Datasheet
Description
4.7µH Unshielded Molded Inductor 239mA 1.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7689-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7689-ND
Fixed Inductors DN7689-ND
4.7µH Unshielded Molded Inductor 239mA 1.2Ohm Max Axial

4.7µH Unshielded Molded Inductor 239mA 1.2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7689-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8116 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 50000 to ? microH
View Details
2 suppliers
Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details