API Delevan, Inc. Fixed Inductors 1025R-30K

Description
2.7µH Unshielded Molded Inductor 355mA 550mOhm Max Axial
Request a Quote Datasheet
Description
2.7µH Unshielded Molded Inductor 355mA 550mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025R-30KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-30KTR-ND
Fixed Inductors 197-1025R-30KTR-ND
2.7µH Unshielded Molded Inductor 355mA 550mOhm Max Axial

2.7µH Unshielded Molded Inductor 355mA 550mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1025R-30KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-30KCT-ND
Fixed Inductors 197-1025R-30KCT-ND
FIXED IND 2.7UH 355MA 550 MOHM

FIXED IND 2.7UH 355MA 550 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025R-30KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8111-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers