API Delevan, Inc. Fixed Inductors 1025R-20J

Description
1µH Unshielded Molded Inductor 390mA 1Ohm Max Axial
Request a Quote Datasheet
Description
1µH Unshielded Molded Inductor 390mA 1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025R-20JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-20JTR-ND
Fixed Inductors 197-1025R-20JTR-ND
1µH Unshielded Molded Inductor 390mA 1Ohm Max Axial

1µH Unshielded Molded Inductor 390mA 1Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1025R-20JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-20JCT-ND
Fixed Inductors 197-1025R-20JCT-ND
FIXED IND 1UH 390MA 1 OHM TH

FIXED IND 1UH 390MA 1 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025R-20JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers