API Delevan, Inc. Fixed Inductors 1025R-18K

Description
820nH Unshielded Molded Inductor 420mA 850mOhm Max Axial
Request a Quote Datasheet
Description
820nH Unshielded Molded Inductor 420mA 850mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7682-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7682-ND
Fixed Inductors DN7682-ND
820nH Unshielded Molded Inductor 420mA 850mOhm Max Axial

820nH Unshielded Molded Inductor 420mA 850mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7682-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-055 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 300 microH
View Details
2 suppliers
Leaded Inductors - 1048431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details