API Delevan, Inc. Fixed Inductors 1025R-08J

Description
330nH Unshielded Molded Inductor 830mA 220mOhm Max Axial
Request a Quote Datasheet
Description
330nH Unshielded Molded Inductor 830mA 220mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025R-08JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-08JTR-ND
Fixed Inductors 197-1025R-08JTR-ND
330nH Unshielded Molded Inductor 830mA 220mOhm Max Axial

330nH Unshielded Molded Inductor 830mA 220mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1025R-08JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-08JCT-ND
Fixed Inductors 197-1025R-08JCT-ND
FIXED IND 330NH 830MA 220 MOHM

FIXED IND 330NH 830MA 220 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025R-08JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Leaded Inductors - 1910380P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1200 milliamps
Lead Style Axial
View Details