API Delevan, Inc. Fixed Inductors 1025R-06K

Description
FIXED IND 270NH 975MA 160 MOHM
Request a Quote Datasheet
Description
FIXED IND 270NH 975MA 160 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025R-06KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-06KCT-ND
Fixed Inductors 197-1025R-06KCT-ND
FIXED IND 270NH 975MA 160 MOHM

FIXED IND 270NH 975MA 160 MOHM

Buy Now Datasheet
Fixed Inductors - 197-1025R-06KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-06KTR-ND
Fixed Inductors 197-1025R-06KTR-ND
270nH Unshielded Molded Inductor 975mA 160mOhm Max Axial

270nH Unshielded Molded Inductor 975mA 160mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025R-06KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
Power Inductors - 1625812-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers