API Delevan, Inc. Fixed Inductors 1025R-04K

Description
220nH Unshielded Molded Inductor 1.04A 140mOhm Max Axial
Request a Quote Datasheet
Description
220nH Unshielded Molded Inductor 1.04A 140mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1025R-04K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1025R-04K-ND
Fixed Inductors 1025R-04K-ND
220nH Unshielded Molded Inductor 1.04A 140mOhm Max Axial

220nH Unshielded Molded Inductor 1.04A 140mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1025R-04KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1025R-04KCT-ND
Fixed Inductors 1025R-04KCT-ND
220nH Unshielded Molded Inductor 1.04A 140mOhm Max Axial

220nH Unshielded Molded Inductor 1.04A 140mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1025R-04KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1025R-04KTR-ND
Fixed Inductors 1025R-04KTR-ND
220nH Unshielded Molded Inductor 1.04A 140mOhm Max Axial

220nH Unshielded Molded Inductor 1.04A 140mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1025R-04K-ND 1025R-04KCT-ND
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Phenolic Phenolic
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - FIT50-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers