API Delevan, Inc. Fixed Inductors 1025R-02K

Description
FIXED IND 180NH 1.12A 120 MOHM
Request a Quote Datasheet
Description
FIXED IND 180NH 1.12A 120 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025R-02KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-02KCT-ND
Fixed Inductors 197-1025R-02KCT-ND
FIXED IND 180NH 1.12A 120 MOHM

FIXED IND 180NH 1.12A 120 MOHM

Buy Now Datasheet
Fixed Inductors - 197-1025R-02KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-02KTR-ND
Fixed Inductors 197-1025R-02KTR-ND
180nH Unshielded Molded Inductor 1.12A 120mOhm Max Axial

180nH Unshielded Molded Inductor 1.12A 120mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025R-02KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers