API Delevan, Inc. Fixed Inductors 1025R-02J

Description
180nH Unshielded Molded Inductor 1.12A 120mOhm Max Axial
Request a Quote Datasheet
Description
180nH Unshielded Molded Inductor 1.12A 120mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025R-02JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-02JTR-ND
Fixed Inductors 197-1025R-02JTR-ND
180nH Unshielded Molded Inductor 1.12A 120mOhm Max Axial

180nH Unshielded Molded Inductor 1.12A 120mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1025R-02JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-02JCT-ND
Fixed Inductors 197-1025R-02JCT-ND
FIXED IND 180NH 1.12A 120 MOHM

FIXED IND 180NH 1.12A 120 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025R-02JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-3 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details