API Delevan, Inc. Fixed Inductors 1025-92K

Description
1mH Unshielded Inductor 28mA 72Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Inductor 28mA 72Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1084-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1084-2-ND
Fixed Inductors 1134-1084-2-ND
1mH Unshielded Inductor 28mA 72Ohm Max Axial

1mH Unshielded Inductor 28mA 72Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1084-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1084-1-ND
Fixed Inductors 1134-1084-1-ND
1mH Unshielded Inductor 28mA 72Ohm Max Axial

1mH Unshielded Inductor 28mA 72Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1084-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers