API Delevan, Inc. Fixed Inductors 1025-90K

Description
820µH Unshielded Molded Inductor 29mA 65Ohm Max Axial
Request a Quote Datasheet
Description
820µH Unshielded Molded Inductor 29mA 65Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2590-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2590-ND
Fixed Inductors DN2590-ND
820µH Unshielded Molded Inductor 29mA 65Ohm Max Axial

820µH Unshielded Molded Inductor 29mA 65Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN2590-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Common Mode Chokes - 1048400P - RS Components, Ltd.
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke
Inductance Range 1000 microH
View Details