API Delevan, Inc. Fixed Inductors 1025-86K

Description
560µH Unshielded Inductor 35mA 46Ohm Max Axial
Request a Quote Datasheet
Description
560µH Unshielded Inductor 35mA 46Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1083-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1083-2-ND
Fixed Inductors 1134-1083-2-ND
560µH Unshielded Inductor 35mA 46Ohm Max Axial

560µH Unshielded Inductor 35mA 46Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1083-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1083-1-ND
Fixed Inductors 1134-1083-1-ND
560µH Unshielded Inductor 35mA 46Ohm Max Axial

560µH Unshielded Inductor 35mA 46Ohm Max Axial

Buy Now Datasheet
560uH 35mA Inductor and Choke - 71-1025-86K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560uH 35mA Inductor and Choke
71-1025-86K
560uH 35mA Inductor and Choke 71-1025-86K
560uH 35mA Ferrite Axial Inductor, 46R DCR, 10% Tol Product overview: 1025-86K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uH, 35mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560uH, 35mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025-86K can be used for catalog matching and distributor lookup.

560uH 35mA Ferrite Axial Inductor, 46R DCR, 10% Tol Product overview: 1025-86K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uH, 35mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560uH, 35mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025-86K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1134-1083-2-ND 71-1025-86K
Product Name Fixed Inductors 560uH 35mA Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Non-Magnetic Variable Inductors -  - Knowles
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details