API Delevan, Inc. Fixed Inductors 1025-56J

Description
33µH Unshielded Molded Inductor 130mA 3.4Ohm Max Axial
Request a Quote Datasheet
Description
33µH Unshielded Molded Inductor 130mA 3.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025-56JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025-56JTR-ND
Fixed Inductors 197-1025-56JTR-ND
33µH Unshielded Molded Inductor 130mA 3.4Ohm Max Axial

33µH Unshielded Molded Inductor 130mA 3.4Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1025-56JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025-56JCT-ND
Fixed Inductors 197-1025-56JCT-ND
FIXED IND 33UH 130MA 3.4 OHM TH

FIXED IND 33UH 130MA 3.4 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025-56JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details