API Delevan, Inc. 8.2uH 160mA Inductor and Choke 1025-42K

Description
8.2uH 10% Axial Wirewound Inductor, 160mA, 2.7R DCR, 55Q Product overview: 1025-42K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2uH, 160mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2uH, 160mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025-42K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8.2uH 10% Axial Wirewound Inductor, 160mA, 2.7R DCR, 55Q Product overview: 1025-42K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2uH, 160mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2uH, 160mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025-42K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2uH 160mA Inductor and Choke - 71-1025-42K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2uH 160mA Inductor and Choke
71-1025-42K
8.2uH 160mA Inductor and Choke 71-1025-42K
8.2uH 10% Axial Wirewound Inductor, 160mA, 2.7R DCR, 55Q Product overview: 1025-42K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2uH, 160mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2uH, 160mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025-42K can be used for catalog matching and distributor lookup.

8.2uH 10% Axial Wirewound Inductor, 160mA, 2.7R DCR, 55Q Product overview: 1025-42K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2uH, 160mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2uH, 160mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025-42K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1218359-1025-42K
Inductors, Coils, Chokes - Fixed Inductors 1218359-1025-42K
Win Source Part Number: 1218359-1025-42K Category: Inductors, Coils, Chokes>Fixed Inductors Series: Military, MIL-PRF-M15305, MS75084 Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 8.2 µH Standard Package: 1,000 Tolerance: ±10% Material - Core: Iron Q @ Freq: 55 @ 7.9MHz Frequency - Self Resonant: 55MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 2.7Ohm Max Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.095" Dia x 0.250" L (2.41mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 160 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: DN2542INACTIVE,1134- 1072-1,1134-1072-2,1 134-1072-MIL,DN2542, 102542K,1025-42K-100 0 TR,1134-1072-1-MIL,1 134-1072,1134-1072-2 -MIL,DN2542-ND RoHS Status: RoHS non-compliant

Win Source Part Number: 1218359-1025-42K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: Military, MIL-PRF-M15305, MS75084
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 8.2 µH
Standard Package: 1,000
Tolerance: ±10%
Material - Core: Iron
Q @ Freq: 55 @ 7.9MHz
Frequency - Self Resonant: 55MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 2.7Ohm Max
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.095" Dia x 0.250" L (2.41mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 160 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Other Names: DN2542INACTIVE,1134-1072-1,1134-1072-2,1134-1072-MIL,DN2542,102542K,1025-42K-1000 TR,1134-1072-1-MIL,1134-1072,1134-1072-2-MIL,DN2542-ND
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Fixed Inductors - 1134-1072-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1072-1-ND
Fixed Inductors 1134-1072-1-ND
8.2µH Unshielded Inductor 160mA 2.7Ohm Max Axial

8.2µH Unshielded Inductor 160mA 2.7Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1072-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1072-2-ND
Fixed Inductors 1134-1072-2-ND
8.2µH Unshielded Inductor 160mA 2.7Ohm Max Axial

8.2µH Unshielded Inductor 160mA 2.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1025-42K 1218359-1025-42K 1134-1072-1-ND
Product Name 8.2uH 160mA Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Core Material Ferrite Iron Iron
Inductance Range 8.2 microH 8.2 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Axial; Axial Axial
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-006 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers