API Delevan, Inc. Fixed Inductors 1025-36K

Description
4.7µH Unshielded Inductor 239mA 1.2Ohm Max Axial
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 239mA 1.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1069-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1069-1-ND
Fixed Inductors 1134-1069-1-ND
4.7µH Unshielded Inductor 239mA 1.2Ohm Max Axial

4.7µH Unshielded Inductor 239mA 1.2Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1069-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1069-2-ND
Fixed Inductors 1134-1069-2-ND
4.7µH Unshielded Inductor 239mA 1.2Ohm Max Axial

4.7µH Unshielded Inductor 239mA 1.2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1069-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176780-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Fixed Inductors - 1674-CL0402-2154JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details