API Delevan, Inc. Fixed Inductors 1025-34K

Description
FIXED IND 3.9UH 263MA 1 OHM TH
Request a Quote Datasheet
Description
FIXED IND 3.9UH 263MA 1 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025-34KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025-34KCT-ND
Fixed Inductors 197-1025-34KCT-ND
FIXED IND 3.9UH 263MA 1 OHM TH

FIXED IND 3.9UH 263MA 1 OHM TH

Buy Now Datasheet
Fixed Inductors - 197-1025-34KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025-34KTR-ND
Fixed Inductors 197-1025-34KTR-ND
3.9µH Unshielded Molded Inductor 263mA 1Ohm Max Axial

3.9µH Unshielded Molded Inductor 263mA 1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025-34KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET3542-052 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 22000 to 700 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers