API Delevan, Inc. Fixed Inductors 1025-34F

Description
3.9µH Unshielded Molded Inductor 263mA 1Ohm Max Axial
Request a Quote Datasheet
Description
3.9µH Unshielded Molded Inductor 263mA 1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025-34FTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025-34FTR-ND
Fixed Inductors 197-1025-34FTR-ND
3.9µH Unshielded Molded Inductor 263mA 1Ohm Max Axial

3.9µH Unshielded Molded Inductor 263mA 1Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1025-34FCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025-34FCT-ND
Fixed Inductors 197-1025-34FCT-ND
FIXED IND 3.9UH 263MA 1 OHM TH

FIXED IND 3.9UH 263MA 1 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025-34FTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers