API Delevan, Inc. Fixed Inductors 1025-24K

Description
1.5µH Unshielded Inductor 560mA 220mOhm Max Axial
Request a Quote Datasheet
Description
1.5µH Unshielded Inductor 560mA 220mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1064-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1064-2-ND
Fixed Inductors 1134-1064-2-ND
1.5µH Unshielded Inductor 560mA 220mOhm Max Axial

1.5µH Unshielded Inductor 560mA 220mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1064-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1064-1-ND
Fixed Inductors 1134-1064-1-ND
1.5µH Unshielded Inductor 560mA 220mOhm Max Axial

1.5µH Unshielded Inductor 560mA 220mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1064-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers