API Delevan, Inc. Fixed Inductors 1025-22K

Description
1.2µH Unshielded Inductor 620mA 180mOhm Max Axial
Request a Quote Datasheet
Description
1.2µH Unshielded Inductor 620mA 180mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1063-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1063-1-ND
Fixed Inductors 1134-1063-1-ND
1.2µH Unshielded Inductor 620mA 180mOhm Max Axial

1.2µH Unshielded Inductor 620mA 180mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1063-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1063-2-ND
Fixed Inductors 1134-1063-2-ND
1.2µH Unshielded Inductor 620mA 180mOhm Max Axial

1.2µH Unshielded Inductor 620mA 180mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1063-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - UT2020-005 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers