API Delevan, Inc. Fixed Inductors 1025-12K

Description
470nH Unshielded Inductor 660mA 350mOhm Max Axial
Request a Quote Datasheet
Description
470nH Unshielded Inductor 660mA 350mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1059-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1059-2-ND
Fixed Inductors 1134-1059-2-ND
470nH Unshielded Inductor 660mA 350mOhm Max Axial

470nH Unshielded Inductor 660mA 350mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1059-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1059-1-ND
Fixed Inductors 1134-1059-1-ND
470nH Unshielded Inductor 660mA 350mOhm Max Axial

470nH Unshielded Inductor 660mA 350mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1059-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - 1-2176784-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details