API Delevan, Inc. Fixed Inductors 1025-10K

Description
390nH Unshielded Molded Inductor 710mA 300mOhm Max Axial
Request a Quote Datasheet
Description
390nH Unshielded Molded Inductor 710mA 300mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2510-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2510-ND
Fixed Inductors DN2510-ND
390nH Unshielded Molded Inductor 710mA 300mOhm Max Axial

390nH Unshielded Molded Inductor 710mA 300mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN2510-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details