API Delevan, Inc. Fixed Inductors 1025-08K

Description
330nH Unshielded Inductor 830mA 220mOhm Max Axial
Request a Quote Datasheet
Description
330nH Unshielded Inductor 830mA 220mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1058-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1058-2-ND
Fixed Inductors 1134-1058-2-ND
330nH Unshielded Inductor 830mA 220mOhm Max Axial

330nH Unshielded Inductor 830mA 220mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1058-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1058-1-ND
Fixed Inductors 1134-1058-1-ND
330nH Unshielded Inductor 830mA 220mOhm Max Axial

330nH Unshielded Inductor 830mA 220mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1058-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - RC-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details