API Delevan, Inc. Fixed Inductors 1025-06K

Description
270nH Unshielded Inductor 975mA 160mOhm Max Axial
Request a Quote Datasheet
Description
270nH Unshielded Inductor 975mA 160mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1057-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1057-1-ND
Fixed Inductors 1134-1057-1-ND
270nH Unshielded Inductor 975mA 160mOhm Max Axial

270nH Unshielded Inductor 975mA 160mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1057-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1057-2-ND
Fixed Inductors 1134-1057-2-ND
270nH Unshielded Inductor 975mA 160mOhm Max Axial

270nH Unshielded Inductor 975mA 160mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1057-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details