27nH Unshielded Inductor 1.164A 90mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1008R-270K-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Phenolic |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |