API Delevan, Inc. Inductors, Coils, Chokes - Fixed Inductors 1008-822F

Description
Win Source Part Number: 1041306-1008-822F Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1008 Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 8.2 µH Height - Seated (Max): 0.085" (2.16mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±1% Material - Core: Ferrite Q @ Freq: 30 @ 7.9MHz Frequency - Self Resonant: 33MHz Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 2.16Ohm Max Supplier Device Package: 1008 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.105" L x 0.095" W (2.66mm x 2.41mm) Alternative Parts (Cross-Reference): 1008-822F1008-822F TR 2000; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 264 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: 1008-822F TR 2000 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1041306-1008-822F Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1008 Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 8.2 µH Height - Seated (Max): 0.085" (2.16mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±1% Material - Core: Ferrite Q @ Freq: 30 @ 7.9MHz Frequency - Self Resonant: 33MHz Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 2.16Ohm Max Supplier Device Package: 1008 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.105" L x 0.095" W (2.66mm x 2.41mm) Alternative Parts (Cross-Reference): 1008-822F1008-822F TR 2000; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 264 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: 1008-822F TR 2000 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1041306-1008-822F
Inductors, Coils, Chokes - Fixed Inductors 1041306-1008-822F
Win Source Part Number: 1041306-1008-822F Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1008 Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 8.2 µH Height - Seated (Max): 0.085" (2.16mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±1% Material - Core: Ferrite Q @ Freq: 30 @ 7.9MHz Frequency - Self Resonant: 33MHz Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 2.16Ohm Max Supplier Device Package: 1008 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.105" L x 0.095" W (2.66mm x 2.41mm) Alternative Parts (Cross-Reference): 1008-822F1008-822F TR 2000; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 264 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: 1008-822F TR 2000 RoHS Status: RoHS non-compliant

Win Source Part Number: 1041306-1008-822F
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 1008
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 8.2 µH
Height - Seated (Max): 0.085" (2.16mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±1%
Material - Core: Ferrite
Q @ Freq: 30 @ 7.9MHz
Frequency - Self Resonant: 33MHz
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 2.16Ohm Max
Supplier Device Package: 1008
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.105" L x 0.095" W (2.66mm x 2.41mm)
Alternative Parts (Cross-Reference): 1008-822F1008-822F TR 2000;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 264 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Other Names: 1008-822F TR 2000
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1041306-1008-822F
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 1-2176786-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details