API Delevan, Inc. Fixed Inductors 0819R-24K

Description
1µH Unshielded Molded Inductor 435mA 250mOhm Max Axial
Request a Quote Datasheet
Description
1µH Unshielded Molded Inductor 435mA 250mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-0819R-24KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-0819R-24KTR-ND
Fixed Inductors 197-0819R-24KTR-ND
1µH Unshielded Molded Inductor 435mA 250mOhm Max Axial

1µH Unshielded Molded Inductor 435mA 250mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-0819R-24KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-0819R-24KCT-ND
Fixed Inductors 197-0819R-24KCT-ND
FIXED IND 1UH 435MA 250 MOHM TH

FIXED IND 1UH 435MA 250 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-0819R-24KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-4087-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers