API Delevan, Inc. Fixed Inductors 0819-88G

Description
470µH Unshielded Molded Inductor 31.5mA 48Ohm Max Axial
Request a Quote Datasheet
Description
470µH Unshielded Molded Inductor 31.5mA 48Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-88G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-88G-ND
Fixed Inductors 0819-88G-ND
470µH Unshielded Molded Inductor 31.5mA 48Ohm Max Axial

470µH Unshielded Molded Inductor 31.5mA 48Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-88G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-1676958-2 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details