API Delevan, Inc. Fixed Inductors 0819-78K

Description
180µH Unshielded Molded Inductor 49mA 20Ohm Max Axial
Request a Quote Datasheet
Description
180µH Unshielded Molded Inductor 49mA 20Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-78K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-78K-ND
Fixed Inductors 0819-78K-ND
180µH Unshielded Molded Inductor 49mA 20Ohm Max Axial

180µH Unshielded Molded Inductor 49mA 20Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-78K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers