API Delevan, Inc. Fixed Inductors 0819-76J

Description
150µH Unshielded Molded Inductor 51mA 18Ohm Max Axial
Request a Quote Datasheet
Description
150µH Unshielded Molded Inductor 51mA 18Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-76J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-76J-ND
Fixed Inductors 0819-76J-ND
150µH Unshielded Molded Inductor 51mA 18Ohm Max Axial

150µH Unshielded Molded Inductor 51mA 18Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-76J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

600uH 6A 440V Inductor and Choke - 839-DFKH-22-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 21.65 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers