API Delevan, Inc. Fixed Inductors 0819-72H

Description
100µH Unshielded Molded Inductor 52mA 17.5Ohm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Molded Inductor 52mA 17.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-72H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-72H-ND
Fixed Inductors 0819-72H-ND
100µH Unshielded Molded Inductor 52mA 17.5Ohm Max Axial

100µH Unshielded Molded Inductor 52mA 17.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-72H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Leaded Inductors - 1660181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details