API Delevan, Inc. Fixed Inductors 0819-70F

Description
82µH Unshielded Molded Inductor 54.5mA 16Ohm Max Axial
Request a Quote Datasheet
Description
82µH Unshielded Molded Inductor 54.5mA 16Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-70F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-70F-ND
Fixed Inductors 0819-70F-ND
82µH Unshielded Molded Inductor 54.5mA 16Ohm Max Axial

82µH Unshielded Molded Inductor 54.5mA 16Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-70F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-430-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers