API Delevan, Inc. Fixed Inductors 0819-58F

Description
27µH Unshielded Molded Inductor 100mA 4.7Ohm Max Axial
Request a Quote Datasheet
Description
27µH Unshielded Molded Inductor 100mA 4.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-58F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-58F-ND
Fixed Inductors 0819-58F-ND
27µH Unshielded Molded Inductor 100mA 4.7Ohm Max Axial

27µH Unshielded Molded Inductor 100mA 4.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-58F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2332SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers