API Delevan, Inc. Fixed Inductors 0819-52K

Description
15µH Unshielded Molded Inductor 118mA 3.4Ohm Max Axial
Request a Quote Datasheet
Description
15µH Unshielded Molded Inductor 118mA 3.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-52K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-52K-ND
Fixed Inductors 0819-52K-ND
15µH Unshielded Molded Inductor 118mA 3.4Ohm Max Axial

15µH Unshielded Molded Inductor 118mA 3.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-52K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8114-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 330 microH
View Details