API Delevan, Inc. Fixed Inductors 0819-46J

Description
8.2µH Unshielded Molded Inductor 104mA 4.4Ohm Max Axial
Request a Quote Datasheet
Description
8.2µH Unshielded Molded Inductor 104mA 4.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-46J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-46J-ND
Fixed Inductors 0819-46J-ND
8.2µH Unshielded Molded Inductor 104mA 4.4Ohm Max Axial

8.2µH Unshielded Molded Inductor 104mA 4.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-46J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3230-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers