API Delevan, Inc. Fixed Inductors 0819-40K

Description
4.7µH Unshielded Molded Inductor 150mA 2.1Ohm Max Axial
Request a Quote Datasheet
Description
4.7µH Unshielded Molded Inductor 150mA 2.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-40K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-40K-ND
Fixed Inductors 0819-40K-ND
4.7µH Unshielded Molded Inductor 150mA 2.1Ohm Max Axial

4.7µH Unshielded Molded Inductor 150mA 2.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-40K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Common Mode Chokes - 237-2283-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details