API Delevan, Inc. Fixed Inductors 0819-32J

Description
2.2µH Unshielded Molded Inductor 257mA 720mOhm Max Axial
Request a Quote Datasheet
Description
2.2µH Unshielded Molded Inductor 257mA 720mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-32J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-32J-ND
Fixed Inductors 0819-32J-ND
2.2µH Unshielded Molded Inductor 257mA 720mOhm Max Axial

2.2µH Unshielded Molded Inductor 257mA 720mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-32J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
Power Inductors - 1-2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers