API Delevan, Inc. Fixed Inductors 0819-30F

Description
1.8µH Unshielded Molded Inductor 290mA 560mOhm Max Axial
Request a Quote Datasheet
Description
1.8µH Unshielded Molded Inductor 290mA 560mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-30F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-30F-ND
Fixed Inductors 0819-30F-ND
1.8µH Unshielded Molded Inductor 290mA 560mOhm Max Axial

1.8µH Unshielded Molded Inductor 290mA 560mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-30F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-622-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers