API Delevan, Inc. Fixed Inductors 0819-16G

Description
470nH Unshielded Molded Inductor 410mA 620mOhm Max Axial
Request a Quote Datasheet
Description
470nH Unshielded Molded Inductor 410mA 620mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-16G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-16G-ND
Fixed Inductors 0819-16G-ND
470nH Unshielded Molded Inductor 410mA 620mOhm Max Axial

470nH Unshielded Molded Inductor 410mA 620mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-16G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Common Mode Chokes - 1849174 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details