API Delevan, Inc. Fixed Inductors 0819-14H

Description
390nH Unshielded Molded Inductor 420mA 590mOhm Max Axial
Request a Quote Datasheet
Description
390nH Unshielded Molded Inductor 420mA 590mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-14H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-14H-ND
Fixed Inductors 0819-14H-ND
390nH Unshielded Molded Inductor 420mA 590mOhm Max Axial

390nH Unshielded Molded Inductor 420mA 590mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-14H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME375-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1670376 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details